LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 125
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
SENSOR ANALOG -40C-125C SOT23-3
SENSOR ANALOG -40C-125C SOT23-3
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LMT90DBZR | 296-LMT90DBZRCT-ND | LMT90DBZR | LMT90DBZR |
| Product Name | LMT90 LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | |||
| Input Voltage | 4.5 to 10 volts | 4.5 to 10 volts | 4.5 to 10 volts | 4.5 to 10 volts |