Texas Instruments LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT87QDCKTQ1

Description
LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output - LMT87QDCKTQ1 - Texas Instruments
Dallas, TX, United States
LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output
LMT87QDCKTQ1
LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT87QDCKTQ1
LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-36416-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36416-2-ND
Analog and Digital Output 296-36416-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87QDCKTQ1 - 877720-LMT87QDCKTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87QDCKTQ1
877720-LMT87QDCKTQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87QDCKTQ1 877720-LMT87QDCKTQ1
Manufacturer: Texas Instruments Win Source Part Number: 877720-LMT87QDCKTQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: LMT87 Categories: Sensors Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-36416-6, 296-36416-1, 296-36416-2

Manufacturer: Texas Instruments
Win Source Part Number: 877720-LMT87QDCKTQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 150°C
Features: Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMT87
Categories: Sensors
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36416-6, 296-36416-1, 296-36416-2

Buy Now Datasheet
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments - 33AH4012 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments
33AH4012
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments 33AH4012
TEMPERATURE SENSOR, 0.4DEG CEL, SC70-5; IC Output Type:Push Pull; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.4DEG CEL, SC70-5; IC Output Type:Push Pull; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT87QDCKTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT87QDCKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87QDCKTQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site
Analog and Digital Output - LMT87QDCKTQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT87QDCKTQ1
Analog and Digital Output LMT87QDCKTQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT87QDCKTQ1 296-36416-2-ND 877720-LMT87QDCKTQ1 33AH4012 LMT87QDCKTQ1 LMT87QDCKTQ1
Product Name LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87QDCKTQ1 Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
6 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-135 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details