Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ LM27CIM5-1HJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198039-LM27CIM5-1HJ Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 15μA Switching Temperature: 130°C Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198039-LM27CIM5-1HJ Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 15μA Switching Temperature: 130°C Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ - 1198039-LM27CIM5-1HJ - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ
1198039-LM27CIM5-1HJ
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ 1198039-LM27CIM5-1HJ
Manufacturer: Texas Instruments Win Source Part Number: 1198039-LM27CIM5-1HJ Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 15μA Switching Temperature: 130°C Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1198039-LM27CIM5-1HJ
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Supply Current: 15μA
Switching Temperature: 130°C
Output Function: /OverTemp, VTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1198039-LM27CIM5-1HJ
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ
Sensor Type Temperature
Unlock Full Specs
to access all available technical data