The DRV5013 is a digital latch Hall effect sensor designed for a wide range of applications, including power tools, flow meters, and proximity sensing. It operates within a voltage range of 2.5V to 38V and features multiple sensitivity options, allowing for flexibility in design. The device offers superior temperature stability with a wide operating temperature range of -40¬8C to +150¬8C, depending on the variant. It has an open-drain output capable of sinking 30mA and includes built-in protection features such as reverse supply protection up to -22V and output short-circuit protection. The sensor is available in compact surface mount (SOT-23) and through-hole (TO-92) packages, making it suitable for space-constrained applications.
2.5 to 38 V Digital Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1034118-DRV5013ADQDB
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 5mT Trip, -5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH SOT23-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013ADQDBZT | 1034118-DRV5013ADQDBZT | DRV5013ADQDBZT |
| Product Name | DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQDBZT | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Industrial | ||
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.5 to 38 volts | 2.7 to 38 volts |