The LM56CIMX/NOPB is a dual output low power thermostat with two digital temperature trip points and 5°C typical hysteresis, designed for thermal management in battery-powered or industrial systems. It operates from a 2.7 V to 10 V supply, drawing a maximum supply current of 230 μA, and features a 1.250 V ±1% internal voltage reference. The device is available in an 8-pin SOIC package with an operating temperature range of −40°C to +125°C. Temperature trip point accuracy at +25°C is ±3°C maximum, and ±4°C maximum over −40°C to +125°C.
Dual Output Low Power Thermostat 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 108407-LM56CIMX/NOPB
Packaging: Reel - TR
Features: Output Switch
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
SENSOR ANALOG -40C-125C 8SOIC
SENSOR ANALOG -40C-125C 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM56CIMX/NOPB | 108407-LM56CIMX/NOPB | LM56CIMX/NOPBTR-ND | LM56CIMX/NOPB | LM56CIMX/NOPB |
| Product Name | LM56 Dual Output Low Power Thermostat | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMX/NOPB | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |