Texas Instruments LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT87DCKT

Description
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT87DCKT - Texas Instruments
Dallas, TX, United States
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT87DCKT
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT87DCKT
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-35730-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35730-6-ND
Analog and Digital Output 296-35730-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35730-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35730-2-ND
Analog and Digital Output 296-35730-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35730-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35730-1-ND
Analog and Digital Output 296-35730-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Buy Now Datasheet
Sensor, Temperature, 0.4Deg Celsius, Sc-70-5; Ic Output Type Texas Instruments - 74W0487 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temperature, 0.4Deg Celsius, Sc-70-5; Ic Output Type Texas Instruments
74W0487
Sensor, Temperature, 0.4Deg Celsius, Sc-70-5; Ic Output Type Texas Instruments 74W0487
SENSOR, TEMPERATURE, 0.4DEG CELSIUS, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

SENSOR, TEMPERATURE, 0.4DEG CELSIUS, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Temp Sensor, 2.7V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments - 33AH4011 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 2.7V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments
33AH4011
Temp Sensor, 2.7V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments 33AH4011
TEMP SENSOR, 2.7V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

TEMP SENSOR, 2.7V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT87DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT87DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87DCKT
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT87DCKT 296-35730-6-ND 74W0487 LMT87DCKT
Product Name LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Sensor, Temperature, 0.4Deg Celsius, Sc-70-5; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITLX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers