Texas Instruments LM34 Precision Fahrenheit Temperature Sensor LM34CZ/NOPB

Description
Precision Fahrenheit Temperature Sensor 3-TO-92 -40 to 110
Request a Quote Datasheet
Description
Precision Fahrenheit Temperature Sensor 3-TO-92 -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM34 Precision Fahrenheit Temperature Sensor - LM34CZ/NOPB - Texas Instruments
Dallas, TX, United States
LM34 Precision Fahrenheit Temperature Sensor
LM34CZ/NOPB
LM34 Precision Fahrenheit Temperature Sensor LM34CZ/NOPB
Precision Fahrenheit Temperature Sensor 3-TO-92 -40 to 110

Precision Fahrenheit Temperature Sensor 3-TO-92 -40 to 110

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CZ/NOPB - 1053867-LM34CZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CZ/NOPB
1053867-LM34CZ/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CZ/NOPB 1053867-LM34CZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053867-LM34CZ/NOPB Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: -40°F to 230°F Accuracy - Highest (Lowest): ±2°F Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Supply Voltage - Operating: 4 V to 30 V Testing Conditions: 77°F Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053867-LM34CZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°F to 230°F
Accuracy - Highest (Lowest): ±2°F
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 77°F
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM34CZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM34CZ/NOPB-ND
Analog and Digital Output LM34CZ/NOPB-ND
Temperature Sensor Analog, Local -40°F ~ 230°F 10mV/°F TO-92-3

Temperature Sensor Analog, Local -40°F ~ 230°F 10mV/°F TO-92-3

Buy Now Datasheet
Temperature Sensor, 0.8F, To-92-3; Ic Ou; Msl Texas Instruments - 29AH6305 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.8F, To-92-3; Ic Ou; Msl Texas Instruments
29AH6305
Temperature Sensor, 0.8F, To-92-3; Ic Ou; Msl Texas Instruments 29AH6305
TEMPERATURE SENSOR, 0.8F, TO-92-3; IC OU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.8F, TO-92-3; IC OU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM34CZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM34CZ/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM34CZ/NOPB
SENSOR ANALOG -40F-230F TO92-3

SENSOR ANALOG -40F-230F TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM34CZ/NOPB 1053867-LM34CZ/NOPB LM34CZ/NOPB-ND 29AH6305 LM34CZ/NOPB
Product Name LM34 Precision Fahrenheit Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CZ/NOPB Analog and Digital Output Temperature Sensor, 0.8F, To-92-3; Ic Ou; Msl Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Input Voltage 5 to 30 volts 4 to 30 volts 4 to 30 volts
Impedance 4.00E-4 kohms
Unlock Full Specs
to access all available technical data

Similar Products

LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60QIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-135 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
LM56 Dual Output Low Power Thermostat - LM56BIMM - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers