SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1200630-LM71CIMF
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: -10°C ~ 65°C (-40°C ~ 150°C)
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 5.5V
SERIAL SWITCH/DIGITAL SENSOR, 14
SERIAL SWITCH/DIGITAL SENSOR, 14
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM71CIMF | LM71CIMFTR-ND | 1200630-LM71CIMF | LM71CIMF | LM71CIMF |
| Product Name | LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMF | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |