The LM74CIMX-5 is a 12-bit plus sign temperature sensor with SPI and Microwire interface, available in an 8-pin SOIC package. It operates from a supply voltage of 3.0 V to 5.5 V, with a temperature accuracy of ±3°C max over −55°C to 125°C and ±1.25°C max over −10°C to 65°C. The device consumes 265 μA typical operating current and less than 3 μA in shutdown mode. Temperature resolution is 0.0625°C per LSB, and the operating temperature range is −55°C to 150°C. The package has a thermal resistance of 160°C/W when mounted on a PCB with 2 oz. copper.
SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
SERIAL SWITCH/DIGITAL SENSOR, 12
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM74CIMX-5 | LM74CIMX-5TR-ND | LM74CIMX-5 |
| Product Name | LM74 SPI/ 12-Bit Plus Sign Temperature Sensor | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |