Texas Instruments DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor DRV5053PAQLPG

Description
2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-TO-92 -40 to 125
Request a Quote Datasheet
Description
2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-TO-92 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPG - Texas Instruments
Dallas, TX, United States
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor
DRV5053PAQLPG
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor DRV5053PAQLPG
2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-TO-92 -40 to 125

2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-TO-92 -40 to 125

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375835-DRV5053PAQLPG - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375835-DRV5053PAQLPG
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375835-DRV5053PAQLPG
Win Source Part Number: 1375835-DRV5053PAQLP G Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Features: Temperature Compensated Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5053 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±35mT Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 3.6mA Current - Output (Max): 2.3mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz

Win Source Part Number: 1375835-DRV5053PAQLPG
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Base Product Number: DRV5053
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±35mT
Voltage - Supply: 2.5V ~ 38V
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 20kHz

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5053PAQLPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5053PAQLPG
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5053PAQLPG
SENSOR HALL EFFECT ANALOG TO92-3

SENSOR HALL EFFECT ANALOG TO92-3

Supplier's Site
Linear, Compass (ICs) - DRV5053PAQLPG - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5053PAQLPG
Linear, Compass (ICs) DRV5053PAQLPG
SENSOR HALL EFFECT ANALOG TO92-3

SENSOR HALL EFFECT ANALOG TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number DRV5053PAQLPG 1375835-DRV5053PAQLPG DRV5053PAQLPG DRV5053PAQLPG
Product Name DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Temperature Magnetic Magnetic Magnetic
Applications Industrial
Standards and Certifications RoHS
Input Voltage 2.5 to 38 volts 2.5 to 38 volts 2.5 to 38 volts
Unlock Full Specs
to access all available technical data