Texas Instruments LM335 Precision Temperature Sensor LM335H

Description
Precision Temperature Sensor 3-TO -40 to 100
Request a Quote Datasheet
Description
Precision Temperature Sensor 3-TO -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM335 Precision Temperature Sensor - LM335H - Texas Instruments
Dallas, TX, United States
LM335 Precision Temperature Sensor
LM335H
LM335 Precision Temperature Sensor LM335H
Precision Temperature Sensor 3-TO -40 to 100

Precision Temperature Sensor 3-TO -40 to 100

Buy Now Datasheet
Analog and Digital Output - LM335H-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM335H-ND
Analog and Digital Output LM335H-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-46-3

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-46-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335H - 1198690-LM335H - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335H
1198690-LM335H
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335H 1198690-LM335H
Manufacturer: Texas Instruments Win Source Part Number: 1198690-LM335H Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±6°C (±9°C) Categories: Sensors, Transducers Supplier Device Package: TO-46-3 Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-206AB, TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in HVAC, Sensing & Instrumentation Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1198690-LM335H
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±6°C (±9°C)
Categories: Sensors, Transducers
Supplier Device Package: TO-46-3
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, Sensing & Instrumentation
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335H
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335H
LM335 MILITARY GRADE, +2C ANALOG

LM335 MILITARY GRADE, +2C ANALOG

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM335H LM335H-ND 1198690-LM335H LM335H
Product Name LM335 Precision Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335H Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Military
Input Voltage 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335AZ/LFT1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
3 suppliers
LM135 Precision Temperature Sensor - LM135H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers