Texas Instruments LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT85DCKR

Description
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT85DCKR - Texas Instruments
Dallas, TX, United States
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT85DCKR
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT85DCKR
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85DCKR - 1055619-LMT85DCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85DCKR
1055619-LMT85DCKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85DCKR 1055619-LMT85DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1055619-LMT85DCKR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±2.7°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V Testing Conditions: 20°C to 150°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1055619-LMT85DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±2.7°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Testing Conditions: 20°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - 296-38164-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38164-2-ND
Analog and Digital Output 296-38164-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-38164-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38164-1-ND
Analog and Digital Output 296-38164-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-38164-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38164-6-ND
Analog and Digital Output 296-38164-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LMT85DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT85DCKR
Analog and Digital Output LMT85DCKR
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT85DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT85DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT85DCKR
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT85DCKR 1055619-LMT85DCKR 296-38164-2-ND LMT85DCKR LMT85DCKR
Product Name LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85DCKR Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM335 Precision Temperature Sensor - LM335M - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers