Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61BIM3/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61BIM3/NOPB
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61BIM3/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85

Buy Now Datasheet
Newest Parts - LM61BIM3/NOPB - 1200557-LM61BIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM61BIM3/NOPB
1200557-LM61BIM3/NOPB
Newest Parts - LM61BIM3/NOPB 1200557-LM61BIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200557-LM61BIM3/NOP B Packaging: Reel Mounting Style: SMD Features: Output Switch Output Type: Analog Voltage Test Condition: 25°C (-25°C ~ 85°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C ~ 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-3 Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, HVAC, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1200557-LM61BIM3/NOPB
Packaging: Reel
Mounting Style: SMD
Features: Output Switch
Output Type: Analog Voltage
Test Condition: 25°C (-25°C ~ 85°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C ~ 100°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, HVAC, Communications & Networking
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V

Buy Now
Temperature & Humidity Sensor ICs - 5343661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5343661
Temperature & Humidity Sensor ICs 5343661
LM61BIM3 Precision temp sensor,SOT23

LM61BIM3 Precision temp sensor,SOT23

Supplier's Site
Temperature & Humidity Sensor ICs - 5343661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5343661P
Temperature & Humidity Sensor ICs 5343661P
LM61BIM3 Precision temp sensor,SOT23

LM61BIM3 Precision temp sensor,SOT23

Supplier's Site
Temperature & Humidity Sensor ICs - 1218792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1218792
Temperature & Humidity Sensor ICs 1218792
LM61BIM3 Precision temp sensor,SOT23

LM61BIM3 Precision temp sensor,SOT23

Supplier's Site
Analog and Digital Output - 296-37305-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37305-6-ND
Analog and Digital Output 296-37305-6-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-37305-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37305-1-ND
Analog and Digital Output 296-37305-1-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-37305-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37305-2-ND
Analog and Digital Output 296-37305-2-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM61BIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM61BIM3/NOPB
Analog and Digital Output LM61BIM3/NOPB
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site Datasheet
Analog and Digital Output - LM61BIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM61BIM3/NOPB
Analog and Digital Output LM61BIM3/NOPB
LM61 +3C ANALOG OUTPUT TEMPERATU

LM61 +3C ANALOG OUTPUT TEMPERATU

Supplier's Site Datasheet
Ic, Temperature Sensor, 2.7V, Sot23; Ic Output Type Texas Instruments - 17AH9158 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temperature Sensor, 2.7V, Sot23; Ic Output Type Texas Instruments
17AH9158
Ic, Temperature Sensor, 2.7V, Sot23; Ic Output Type Texas Instruments 17AH9158
IC, TEMPERATURE SENSOR, 2.7V, SOT23; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-25°C; Sensing Temperature Max:+85°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

IC, TEMPERATURE SENSOR, 2.7V, SOT23; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-25°C; Sensing Temperature Max:+85°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61BIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61BIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61BIM3/NOPB
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61BIM3/NOPB 1200557-LM61BIM3/NOPB 5343661 5343661P 296-37305-6-ND LM61BIM3/NOPB 17AH9158 LM61BIM3/NOPB
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Newest Parts - LM61BIM3/NOPB Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Analog and Digital Output Ic, Temperature Sensor, 2.7V, Sot23; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
3 suppliers