Texas Instruments LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT84DCKT

Description
LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT84DCKT - Texas Instruments
Dallas, TX, United States
LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT84DCKT
LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT84DCKT
LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84DCKT - 1055618-LMT84DCKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84DCKT
1055618-LMT84DCKT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84DCKT 1055618-LMT84DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1055618-LMT84DCKT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 5.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±2.7°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Testing Conditions: 0°C to 150°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055618-LMT84DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 5.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±2.7°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Testing Conditions: 0°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-35727-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35727-2-ND
Analog and Digital Output 296-35727-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35727-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35727-1-ND
Analog and Digital Output 296-35727-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35727-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35727-6-ND
Analog and Digital Output 296-35727-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LMT84DCKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT84DCKT
Analog and Digital Output LMT84DCKT
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT84DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT84DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT84DCKT
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site
Temp Sensor, 1.5V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments - 29AH6156 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 1.5V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments
29AH6156
Temp Sensor, 1.5V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments 29AH6156
TEMP SENSOR, 1.5V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.5V; RoHS Compliant: Yes

TEMP SENSOR, 1.5V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT84DCKT 1055618-LMT84DCKT 296-35727-2-ND LMT84DCKT LMT84DCKT 29AH6156
Product Name LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84DCKT Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temp Sensor, 1.5V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-ZHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM74CIMX-3-NS - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
LM35 Precision Centigrade Temperature Sensor - LM35CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers