Dual, Temperature Controlled DAC w/ Integrated EEPROM + Output ON/OFF Control 16-HTSSOP -40 to 125
12 Bit Digital to Analog Converter 2 16-HTSSOP
12 Bit Digital to Analog Converter 2 16-HTSSOP
12 Bit Digital to Analog Converter 2 16-HTSSOP
12-Bit Dual DAC, I2C, HTSSOP, 125°C Product overview: LMP92066PWPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-LMP92066PWPR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 16-HTSSOP
IC DAC 12BIT V-OUT 16HTSSOP
IC DAC 12BIT V-OUT 16HTSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LMP92066PWPR | 296-37836-1-ND | 296-37836-2-ND | 296-37836-6-ND | 701-LMP92066PWPR | LMP92066PWPR | LMP92066PWPR | LMP92066PWPR |
| Product Name | LMP92066 Dual, Temperature Controlled DAC w/ Integrated EEPROM + Output ON/OFF Control | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Dual HTSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | HTSSOP | "16-PowerTSSOP (0.173"", 4.40mm Width)" | "16-PowerTSSOP (0.173"", 4.40mm Width)" | "16-PowerTSSOP (0.173"", 4.40mm Width)" | HTSSOP | SOP; SSOP; TSSOP; 16-PowerTSSOP (0.173\", 4.40mm Width) | 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Packing Method | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |