Texas Instruments LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control LMP92018SQE/NOPB

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-WQFN -40 to 125
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-WQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - LMP92018SQE/NOPB - Texas Instruments
Dallas, TX, United States
LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
LMP92018SQE/NOPB
LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control LMP92018SQE/NOPB
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-WQFN -40 to 125

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-WQFN -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LMP92018SQE/NOPB
779539-LMP92018SQE/NOPB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LMP92018SQE/NOPB 779539-LMP92018SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779539-LMP92018SQE/N OPB Packaging: Reel package Type: Analog Monitor/Control Circuit Operating Temperature Range: -40°C ~ 125°C Package: 36-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5V Data Interface: SPI Resolution (Bits): 10 b Voltage Supply Source: Single Supply Family Name: LMP92018 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 36-WQFN (6x6) Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779539-LMP92018SQE/NOPB
Packaging: Reel package
Type: Analog Monitor/Control Circuit
Operating Temperature Range: -40°C ~ 125°C
Package: 36-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5V
Data Interface: SPI
Resolution (Bits): 10 b
Voltage Supply Source: Single Supply
Family Name: LMP92018
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 36-WQFN (6x6)
Introduction Date: November 17, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMP92018SQE/NOPB - Rochester Electronics
Newburyport, MA, United States
LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control

LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control

Supplier's Site Datasheet
 - LMP92018SQE/NOPB - Rochester Electronics
Newburyport, MA, United States
LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control

LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LMP92018SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LMP92018SQE/NOPB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LMP92018SQE/NOPB
IC ANLG MON/CTL 10B 500K 36WQFN

IC ANLG MON/CTL 10B 500K 36WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number LMP92018SQE/NOPB 779539-LMP92018SQE/NOPB LMP92018SQE/NOPB LMP92018SQE/NOPB
Product Name LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LMP92018SQE/NOPB Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type WQFN WQFN36
Resolution 10 bits
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 992036-AMC1303M0510DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers