The LMP8645HV is a precision high-voltage current sense amplifier designed for high-side current sensing in applications such as automotive and battery monitoring. It operates from a supply voltage of 2.7 V to 12 V and accepts input common-mode voltages from -2 V to 76 V. Gain is configurable with a single external resistor, with maximum gain accuracy of 2%. The device has a transconductance of 200 μA/V, input offset voltage of 1 mV, and operates over a temperature range of -40°C to 125°C. It is packaged in a 6-pin SOT-23-THIN (DDC) with dimensions of 1.60 mm × 2.90 mm. The part meets standard industrial operating requirements with no specific qualifications cited beyond temperature and electrical specifications.
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
Current Sense Amplifier 1 Circuit SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 805613-LMP8645HVMKX/
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 860kHz
Amplifier Type: Current Sense
Slew Rate: 0.6V/μs
Current - Input Bias: 13μA
Voltage - Input Offset: 1.7mV
Current - Supply: 2.2mA
Current - Output / Channel: 5mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 12V
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: LMP8645
Configurable Gain Current Sense Op Amp, 990kHz, SOT-23-6 Product overview: LMP8645HVMKX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 990kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 990kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8645HVMKX/NOP
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8645HVMKX/NOPB | 296-LMP8645HVMKX/NOPBTR-ND | 805613-LMP8645HVMKX/NOPB | 687-LMP8645HVMKX/NOPB | LMP8645HVMKX/NOPB | LMP8645HVMKX/NOPB | LMP8645HVMKX/NOPB | LMP8645HVMKX/NOPB |
| Product Name | LMP8645HV Precision High Voltage Current Sense Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8645HVMKX/NOPB | 990kHz SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Current Sense Amplifier | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SOT | SOT; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | Surface Mount | ||
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | ||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs |