The LMP8481 is a precision high-side current sense amplifier with bidirectional or unidirectional sensing capability, designed for applications requiring accurate current measurement across a common-mode voltage range of 4.0V to 76V. It features a fixed gain of 60V/V, an offset voltage of ±80µV, a bandwidth of 270kHz, and a quiescent current below 100µA. The device operates from a 4.5V to 76V supply and delivers a buffered output capable of sourcing more than 5mA. It is housed in an 8-pin VSSOP package measuring 3.00mm × 3.00mm and is rated for operation from -40°C to 125°C.
Prec 76V Hi-Side Curr Sense Amp w Volt Output (Bidirectional) 8-VSSOP -40 to 125
4 to 76V, bi-directional current sense amplifier 8-VSSOP -40 to 125 Product overview: LMP8481MME-T/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 76V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8481MME-T/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1055504-LMP8481MME-T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 270kHz
Amplifier Type: Current Sense
Slew Rate: 1 V/μs
Current - Input Bias: 6.3μA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 76 V
Operating Supply Current: 88μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Quantity per package: 250
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifiers Prec 76V Hi-Side Curr Sense Amp
IC CURR SENSE 1 CIRCUIT 8VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8481MME-T/NOPB | 687-LMP8481MME-T/NOPB | 1055504-LMP8481MME-T/NOPB | 296-LMP8481MME-T/NOPBDKR-ND | LMP8481MME-T/NOPB | LMP8481MME-T/NOPB | LMP8481MME-T/NOPB | LMP8481MME-T/NOPB | LMP8481MME-T/NOPB |
| Product Name | LMP8481 Prec 76V Hi-Side Curr Sense Amp w Volt Output (Bidirectional) | 76V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8481MME-T/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | VSSOP | Tape and Reel | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 76 volts | 4.5 to 76 volts | 4.5 volts | 4.5 volts | |||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs |