2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Win Source Part Number: 1125041-LMP7731MFE/N
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMP®
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 14 nA
Voltage - Input Offset: 6 µV
Current - Supply: 2.5mA
Current - Output / Channel: 49 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LMP7731MFENOPB;
Fake Threat In the Open Market: 53 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-LMP7731MFE/NOPB
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO5
1-Ch Op Amp, 22MHz GBW, 2.9nV/√Hz Noise, SOT-23 Product overview: LMP7731MFE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7731MFE/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP7731 SINGLE 2.9 NV/SQRT(HZ) L
Precision Amplifiers Single 2.9 nV/sqrt(Hz) Low Noise, Precision, RRIO Amplifier 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7731MFE/NOPB | LMP7731MFE/NOPBDKR-ND | 1125041-LMP7731MFE/NOPB | LMP7731MFE/NOPB | 687-LMP7731MFE/NOPB | LMP7731MFE/NOPB | LMP7731MFE/NOPB | 815-LMP7731MFE/NOPB | LMP7731MFE/NOPB | LMP7731MFE/NOPB | LMP7731MFE/NOPB |
| Product Name | LMP7731 2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 22MHz SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1 CIRCUIT SOT23-5 | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC,SOT-23 | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Tape and Reel | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | ||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||||||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | 2.4 V/µs |