Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier 14-SOIC
4-Ch Op Amp, 15MHz GBW, 1pA Ib, 220uV Vos, CMOS, SOIC Product overview: LMP7709MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7709MAX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 779508-LMP7709MAX/NO
Series: LMP, PowerWise
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Family Name: LMP7709
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.2mA
Manufacturer Package: 14-SOIC
Output Current per Channel: 86mA
SR - Slew Rate: 5.9 V/μs
GBP - Gain Bandwidth Product: 15MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): TS974ID; TS464CD; MAX4395ESD/V; MAX419CSD;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 220uV Offset-Max, PDSO14
Precision Amplifiers Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Quad Amplifier 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7709MAX/NOPB | 687-LMP7709MAX/NOPB | 296-42683-2-ND | 779508-LMP7709MAX/NOPB | LMP7709MAX/NOPB | LMP7709MAX/NOPB | LMP7709MAX/NOPB | LMP7709MAX/NOPB | LMP7709MAX/NOPB | LMP7709MAX/NOPB |
| Product Name | LMP7709 Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier | 15MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7709MAX/NOPB | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC,TSSOP | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | 2.7 volts | |||||||
| Slew Rate | 5.9 V/µs | 5.9 V/µs | 5.9 V/µs | 5.9 V/µs | 5.9 V/µs | 5.90E-6 V/µs |