Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1055466-LMP7702MA/NO
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 86mA
Gain Bandwidth Product (GBP): 2.5MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 2.5MHz BW, CMOS, 1.1V/µs SR, 1pA IB, 220uV Vos, 12V, SOIC Product overview: LMP7702MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5MHz, 1.1V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.5MHz, 1.1V, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7702MA/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps PREC CMOS INPT RRIO WD SUP RNG DECMP AMP
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC, OP-AMP, DUAL, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:0.9V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
LMP7702 PRECISION, CMOS INPUT, R
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMP7702MA/NOPB | 1055466-LMP7702MA/NOPB | 7616315 | 7616315P | LMP7702MA/NOPB-ND | 687-LMP7702MA/NOPB | LMP7702MA/NOPB | LMP7702MA/NOPB | LMP7702MA/NOPB | LMP7702MA/NOPB | 28AH2874 | LMP7702MA/NOPB |
| Product Name | LMP7702 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7702MA/NOPB | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual 2.5MHz 1.1V 12V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp, Dual, 8Soic; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||||
| Package Type | SOIC,VSSOP | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | 2.7 volts | ||||||||
| Source Current (IS) | 1.7 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||||
| VOS | 0.0370 millivolts | 0.0370 millivolts | 0.0370 millivolts |