Texas Instruments LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input LMP2232AMM/NOPB

Description
Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input - LMP2232AMM/NOPB - Texas Instruments
Dallas, TX, United States
LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input
LMP2232AMM/NOPB
LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input LMP2232AMM/NOPB
Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-VSSOP -40 to 125

Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-VSSOP -40 to 125

Buy Now Datasheet
 - LMP2232AMM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
 - LMP2232AMM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Dual 1.6V 5.5V 130kHz Operational Amplifier IC - 687-LMP2232AMM/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.6V 5.5V 130kHz Operational Amplifier IC
687-LMP2232AMM/NOPB
Dual 1.6V 5.5V 130kHz Operational Amplifier IC 687-LMP2232AMM/NOPB
Dual Op Amp, 1.6V-5.5V, 130kHz GBW, 10uV Vos, CMOS, 8-MSOP Product overview: LMP2232AMM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6V, 5.5V, 130kHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6V, 5.5V, 130kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2232AMM/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.6V-5.5V, 130kHz GBW, 10uV Vos, CMOS, 8-MSOP Product overview: LMP2232AMM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6V, 5.5V, 130kHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6V, 5.5V, 130kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2232AMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP2232AMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP2232AMM/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMP2232AMM/NOPBDKR-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP2232AMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP2232AMM/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMP2232AMM/NOPBTR-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP2232AMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP2232AMM/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMP2232AMM/NOPBCT-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMM/NOPB - 1201758-LMP2232AMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMM/NOPB
1201758-LMP2232AMM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMM/NOPB 1201758-LMP2232AMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201758-LMP2232AMM/N OPB Series: LMP, PowerWise Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.02pA Voltage - Input Offset: 10μV Family Name: LMP2232 Categories: Integrated Circuits (ICs) Operating Supply Current: 19μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 30mA SR - Slew Rate: 0.058 V/μs GBP - Gain Bandwidth Product: 130kHz Dual Supply Voltage (±): 1.6 V ~ 5.5 V Alternative Parts (Cross-Reference): AD8656ARMZ-REEL; AD8646WARMZ-R7; AD8656ARMZ-R2; Introduction Date: January 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201758-LMP2232AMM/NOPB
Series: LMP, PowerWise
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Family Name: LMP2232
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 0.058 V/μs
GBP - Gain Bandwidth Product: 130kHz
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Alternative Parts (Cross-Reference): AD8656ARMZ-REEL; AD8646WARMZ-R7; AD8656ARMZ-R2;
Introduction Date: January 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP2232AMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP2232AMM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP2232AMM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP2232AMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP2232AMM/NOPB
Instrumentation, OP Amps, Buffer Amps LMP2232AMM/NOPB
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now
IC OPAMP GP 2 CIRCUIT 8VSSOP - 815-LMP2232AMM/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8VSSOP
815-LMP2232AMM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP 815-LMP2232AMM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP2232AMM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP2232AMM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LMP2232AMM/NOPB
Precision Amplifiers LMP2232AMM/NOPB
Precision Amplifiers Dual,Micropower,1.6V Prec, Op Amp

Precision Amplifiers Dual,Micropower,1.6V Prec, Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LMP2232AMM/NOPB LMP2232AMM/NOPB 687-LMP2232AMM/NOPB LMP2232AMM/NOPBDKR-ND 1201758-LMP2232AMM/NOPB LMP2232AMM/NOPB LMP2232AMM/NOPB 815-LMP2232AMM/NOPB LMP2232AMM/NOPB LMP2232AMM/NOPB
Product Name LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input Dual 1.6V 5.5V 130kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMM/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2 CIRCUIT 8VSSOP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 volts
VOS 0.1500 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 13.5 microamps
CMRR 97 dB
Unlock Full Specs
to access all available technical data