Zero Drift, Low Noise, EMI Hardened Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 144235-LMP2022MME/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 2.6 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 0.4μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 1.1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Dual Op Amp, Low Noise, 5MHz BW, 120dB CMRR, 5uV Vos, MSOP Product overview: LMP2022MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2022MME/NOPB can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit 8-VSSOP
Zero-Drift Amplifier 2 Circuit 8-VSSOP
Zero-Drift Amplifier 2 Circuit 8-VSSOP
Operational Amplifier, 2 Func, 10uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 10uV Offset-Max, CMOS, PDSO8
OP AMP, 5MHZ, 2.6V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers ZERO DRIFT LOW NOISE EMI HARDENED AMP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Zero-Drift Amplifier 2 Circuit 8-VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2022MME/NOPB | 144235-LMP2022MME/NOPB | 687-LMP2022MME/NOPB | LMP2022MME/NOPBCT-ND | LMP2022MME/NOPB | 28AH2868 | LMP2022MME/NOPB | 815-LMP2022MME/NOPB | LMP2022MME/NOPB | LMP2022MME/NOPB | LMP2022MME/NOPB |
| Product Name | LMP2022 Zero Drift, Low Noise, EMI Hardened Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2022MME/NOPB | Dual 5MHz MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, 5Mhz, 2.6V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC,VSSOP | SSOP; SOP; 8-VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | |||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||||||
| VOS | 4.00E-4 millivolts | 4.00E-4 millivolts |