The LMP2012WGLLQMLV is a dual, high precision, rail-to-rail output operational amplifier in a 10-pin CFP (NAC) package, rated for operation from -55°C to +125°C. It features a typical input offset voltage of 60 µV over temperature, a temperature coefficient of input offset voltage of 0.015 µV/°C, a gain-bandwidth product of 3 MHz, a slew rate of 4 V/µs, and supply current of 930 µA per channel. The device is radiation tolerant, with a total ionizing dose rating of 50 krad(Si) and ELDRS-free performance at that level, qualified per MIL-STD-883 Method 1019. It provides 90 dB common-mode and power supply rejection ratios, 85 dB open-loop gain, and 35 nV/√Hz input voltage noise with no 1/f noise increase. The output swings within 30 mV of the rails, and no external capacitors are required.
Dual, High Precision, Rail-to-Rail Output Operational Amplifier 10-CFP -55 to 125
DUAL, HIGH PRECISION, RAIL-TO-RA
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2012WGLLQMLV | LMP2012WGLLQMLV | LMP2012WGLLQMLV |
| Product Name | LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | |
| VOS | 0.0360 millivolts | 0.0360 millivolts | |
| Quiescent Current (IQ) | 1200 microamps | ||
| GBW | 3 MHz | 3 MHz | |
| Slew Rate | 4 V/µs | 4.00E-6 V/µs | 4 V/µs |