Dual, High Precision, Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Operational Amplifier, 2 Func, 60uV Offset-Max, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 139747-LMP2012MA/NOP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 0.12μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 930μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 3MHz BW, 36uV Vos, 100dB CMRR, 2.7-5.25V, SOIC Product overview: LMP2012MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 5.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 5.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2012MA/NOPB can be used for catalog matching and distributor lookup.
Precision Amplifiers Dual Hi Prec RR Output Op Amp
LMP2012 DUAL, HIGH PRECISION, RA
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC, OP-AMP, 3MHZ, 4V/ US, SOIC-8; OP AMP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2012MA/NOPB | LMP2012MA/NOPB | 139747-LMP2012MA/NOPB | LMP2012MA/NOPB-ND | 2494938 | 687-LMP2012MA/NOPB | LMP2012MA/NOPB | LMP2012MA/NOPB | LMP2012MA/NOPB | 26AJ7022 | LMP2012MA/NOPB | LMP2012MA/NOPB |
| Product Name | LMP2012 Dual, High Precision, Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2012MA/NOPB | Instrumentation, Op Amps, Buffer Amps | Op Amps | Dual 3MHz 5.25V SOIC Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp, 3Mhz, 4V/ Us, Soic-8; Op Amp; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.25 volts | 2.7 to 5.25 volts | 2.7 volts | ||||||||
| VOS | 0.0360 millivolts | 1.20E-4 millivolts | 0.1200 millivolts | |||||||||
| Quiescent Current (IQ) | 1200 microamps | |||||||||||
| CMRR | 130 dB |