Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:10 200MHz 32-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877605-LMK00101SQX/N
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK00101
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK BUFFER 3:10 200MHZ 32WQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK00101SQX/NOPB-ND | 877605-LMK00101SQX/NOPB | LMK00101SQX/NOPB |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00101SQX/NOPB | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; 32-WQFN (5x5) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.45 volts |