Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218LBRU ADF4218LBRU

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910295-ADF4218LBRU Features: Clock/Frequency Synthesizer (RF/IF) IC 3GHz 20-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 75 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910295-ADF4218LBRU Features: Clock/Frequency Synthesizer (RF/IF) IC 3GHz 20-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 75 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218LBRU - 910295-ADF4218LBRU - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218LBRU
910295-ADF4218LBRU
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218LBRU 910295-ADF4218LBRU
Manufacturer: Analog Devices Inc. Win Source Part Number: 910295-ADF4218LBRU Features: Clock/Frequency Synthesizer (RF/IF) IC 3GHz 20-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 75 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910295-ADF4218LBRU
Features: Clock/Frequency Synthesizer (RF/IF) IC 3GHz 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 75
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218LBRU - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ADF4218LBRU
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ADF4218LBRU
IC SYNTH FREQ DUAL LP 20-TSSOP

IC SYNTH FREQ DUAL LP 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 910295-ADF4218LBRU ADF4218LBRU
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218LBRU Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
TSSOP Clock and Timing IC - 728-CY22388ZXC-16AT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details