The LMH6672MRX/NOPB is a dual, high-speed operational amplifier designed for applications requiring high output current and low distortion. It can deliver a maximum output current of ±200 mA at a differential output voltage of 9.6 VPP with a supply voltage of 12 V. The device features a low noise performance with an input noise voltage of 3.1 nV/,àöHz and an input noise current of 1.8 pA/,àöHz. It operates with a supply voltage range from 5 V to 12 V and is stable for gains of +2 V/V or higher. The LMH6672 is characterized by a high slew rate of 135 V/µs and a 3 dB bandwidth of 90 MHz at a gain of 2. It exhibits low total harmonic distortion, making it suitable for demanding applications such as PCI modem cards and xDSL modems. The device is available in an 8-pin SO PowerPAD package, which aids in thermal management. The operating temperature range is specified from -40°C to 150°C, ensuring reliability in various environments.
Dual, High Output Current, High Speed Op Amp 8-SO PowerPAD -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 071585-LMH6672MRX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 90MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 7.2mA
Channel Output Current: 525mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Dual Op Amp, 90MHz BW, 135V/µs SR, 200mA Out, 8-SO PowerPAD Product overview: LMH6672MRX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 135V, 200mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90MHz, 135V, 200mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6672MRX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
Operational Amplifiers - Op Amps Dual, High Output Current, High Speed Op Amp 8-SO PowerPAD -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6672MRX/NOPB | LMH6672MRX/NOPB-ND | 071585-LMH6672MRX/NOPB | 687-LMH6672MRX/NOPB | 815-LMH6672MRX/NOPB | LMH6672MRX/NOPB | LMH6672MRX/NOPB | LMH6672MRX/NOPB | LMH6672MRX/NOPB | LMH6672MRX/NOPB |
| Product Name | LMH6672 Dual, High Output Current, High Speed Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6672MRX/NOPB | Dual 90MHz 135V 200mA Operational Amplifier IC | IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 2 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 6 volts | 5 volts | 5 volts | |||||
| VOS | 5.5 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 9000 microamps |