The LMH6658MM/NOPB is a dual operational amplifier in a VSSOP-8 package, measuring 3.00mm × 3.00mm, designed for single-supply operation from 3V to 12V with a bandwidth of 270MHz at unity gain, a slew rate of 700V/µs, and a supply current of 6.2mA per amplifier. It supports output swing within 0.8V of the rails into a 2kΩ load and includes output short-circuit protection. The device operates from −40°C to 85°C and is compliant with RoHS standards. Input common-mode voltage extends 0.5V below V− and 1.7V below V+, enabling low-level signal amplification near ground.
270MHz Single Supply, Single & Dual Operational Amplifiers 8-VSSOP -40 to 85
270MHz Op Amp, Dual, 700V/µs Slew Rate, 8-VSSOP Product overview: LMH6658MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 270MHz, 700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 270MHz, 700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6658MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 133021-LMH6658MM/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 6.5mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 140MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 270MHz Single Supply, Single & Dual Operational Amplifiers 8-VSSOP -40 to 85
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6658MM/NOPB | 687-LMH6658MM/NOPB | 133021-LMH6658MM/NOPB | LMH6658MM/NOPBTR-ND | LMH6658MM/NOPB | 815-LMH6658MM/NOPB | LMH6658MM/NOPB | LMH6658MM/NOPB | LMH6658MM/NOPB |
| Product Name | LMH6658 270MHz Single Supply, Single & Dual Operational Amplifiers | Dual 270MHz 700V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6658MM/NOPB | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 2 CIRCUIT 8VSSOP | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 3 to 12 volts | 3 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 9000 microamps |