The AM26LS32AM is a quadruple differential line receiver designed for balanced and unbalanced digital data transmission. It operates over a military temperature range of -55°C to 125°C, making it suitable for high-reliability applications. The device features a ±7-V common-mode range with a sensitivity of ±200 mV and includes input hysteresis of 50 mV typical. It operates from a single 5-V supply and utilizes low-power Schottky circuitry, ensuring efficient performance. The AM26LS32AM has 3-state outputs, allowing for direct connection to bus-organized systems, and incorporates an open input fail-safe design that ensures outputs remain high when inputs are open. The input impedance is a minimum of 12 kΩ, reducing loading on the bus line. This product is ideal for applications in automotive systems, factory automation, and smart grids.
Quadruple Differential Line Receiver 16-CDIP -55 to 125
Quadruple Differential Line Receiver 16-CDIP -55 to 125 Product overview: AM26LS32AMJB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AMJB can be used for catalog matching and distributor lookup.
IC RECEIVER HALF 0/4 16CDIP
QUADRUPLE DIFFERENTIAL LINE RECE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS32AMJB | 710-AM26LS32AMJB | AM26LS32AMJB | AM26LS32AMJB |
| Product Name | AM26LS32AM Quadruple Differential Line Receiver | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Receiver |
| # of Tx | 0 # | |||
| # of Rx | 4 # | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |