Quad Differential Comparator 14-TSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 084128-LM239PWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM239
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Alternative Parts (Cross-Reference): NTE834; LM239PWE4; LM239PWRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quad Comparator IC, 4-Ch, 15V, 1.3us, TTL/CMOS, TSSOP Product overview: LM239PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 15V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239PWR can be used for catalog matching and distributor lookup.
COMPARATOR, QUAD, 300NS, TSSOP-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
IC QUAD DIFF COMPARATOR 14-TSSOP
Analog Comparators Quad Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM239PWR | 084128-LM239PWR | 692-LM239PWR | 28AH3087 | LM239PWR | LM239PWR | LM239PWR |
| Product Name | LM239 Quad Differential Comparator | Linear - Linear - Comparators - LM239PWR | Quad 15V TSSOP Linear Comparator IC | Comparator, Quad, 300Ns, Tssop-14; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | 2 to 30 volts | 1 to 36 volts | |||
| VOS | 2 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |