Texas Instruments High-Performance Analog Display Drivers LMC6009MTX

Description
LCD Driver 48-TSSOP
Request a Quote Datasheet
Description
LCD Driver 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LMC6009MTX-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LMC6009MTX-ND
Display Drivers LMC6009MTX-ND
LCD Driver 48-TSSOP

LCD Driver 48-TSSOP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LMC6009MTX - 206437-LMC6009MTX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LMC6009MTX
206437-LMC6009MTX
PMIC - PMIC - Display Drivers - LMC6009MTX 206437-LMC6009MTX
Manufacturer: Texas Instruments Win Source Part Number: 206437-LMC6009MTX Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206437-LMC6009MTX
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LMC6009MTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LMC6009MTX
Display Drivers LMC6009MTX
LCD Driver 48-TSSOP

LCD Driver 48-TSSOP

Buy Now Datasheet
Display Drivers - LMC6009MTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LMC6009MTX
Display Drivers LMC6009MTX
LCD Driver 48-TSSOP

LCD Driver 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LMC6009MTX-ND 206437-LMC6009MTX LMC6009MTX
Product Name Display Drivers PMIC - PMIC - Display Drivers - LMC6009MTX Display Drivers
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers