Texas Instruments PMIC - PMIC - Thermal Management - AMC80AIPWR AMC80AIPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142447-AMC80AIPWR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: 2-Wire SMBus Topology: ADC (Sigma Delta), Comparator, Register Bank Sensor Type: Internal and External Accuracy: ±3°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-TSSOP Purpose: Hardware Monitor Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142447-AMC80AIPWR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: 2-Wire SMBus Topology: ADC (Sigma Delta), Comparator, Register Bank Sensor Type: Internal and External Accuracy: ±3°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-TSSOP Purpose: Hardware Monitor Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - AMC80AIPWR - 142447-AMC80AIPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - AMC80AIPWR
142447-AMC80AIPWR
PMIC - PMIC - Thermal Management - AMC80AIPWR 142447-AMC80AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 142447-AMC80AIPWR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: 2-Wire SMBus Topology: ADC (Sigma Delta), Comparator, Register Bank Sensor Type: Internal and External Accuracy: ±3°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-TSSOP Purpose: Hardware Monitor Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142447-AMC80AIPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: 2-Wire SMBus
Topology: ADC (Sigma Delta), Comparator, Register Bank
Sensor Type: Internal and External
Accuracy: ±3°C
Sensing Temperature: -40°C to 125°C
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-TSSOP
Purpose: Hardware Monitor
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC80AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
AMC80AIPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management AMC80AIPWR
IC TEMP MON CTRL 2WIRE 24TSSOP

IC TEMP MON CTRL 2WIRE 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 142447-AMC80AIPWR AMC80AIPWR
Product Name PMIC - PMIC - Thermal Management - AMC80AIPWR Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Package / Mounting Surface Mount (SMD); 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942928P - RS Components, Ltd.
Specs
Package / Mounting TSOT
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers