Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX LM75AIMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 090729-LM75AIMX Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): MAX7500MSA+; MAX7500MSA+T; MAX7500MSA-T; MAX7500MSA; Introduction Date: July 08, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090729-LM75AIMX Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): MAX7500MSA+; MAX7500MSA+T; MAX7500MSA-T; MAX7500MSA; Introduction Date: July 08, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX - 090729-LM75AIMX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX
090729-LM75AIMX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX 090729-LM75AIMX
Manufacturer: Texas Instruments Win Source Part Number: 090729-LM75AIMX Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): MAX7500MSA+; MAX7500MSA+T; MAX7500MSA-T; MAX7500MSA; Introduction Date: July 08, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090729-LM75AIMX
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): MAX7500MSA+; MAX7500MSA+T; MAX7500MSA-T; MAX7500MSA;
Introduction Date: July 08, 2009
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 090729-LM75AIMX
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM56 Dual Output Low Power Thermostat - LM56BIMX - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
InGaAs image sensors, Line sensors - G17225-1024DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details