Texas Instruments LM35 Precision Centigrade Temperature Sensor LM35DH

Description
Precision Centigrade Temperature Sensor 3-TO 0 to 70
Request a Quote Datasheet
Description
Precision Centigrade Temperature Sensor 3-TO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM35 Precision Centigrade Temperature Sensor - LM35DH - Texas Instruments
Dallas, TX, United States
LM35 Precision Centigrade Temperature Sensor
LM35DH
LM35 Precision Centigrade Temperature Sensor LM35DH
Precision Centigrade Temperature Sensor 3-TO 0 to 70

Precision Centigrade Temperature Sensor 3-TO 0 to 70

Buy Now Datasheet
Analog and Digital Output - 296-39016-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39016-ND
Analog and Digital Output 296-39016-ND
Temperature Sensor Analog, Local 0°C ~ 70°C 10mV/°C TO-46-3

Temperature Sensor Analog, Local 0°C ~ 70°C 10mV/°C TO-46-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DH - 1199038-LM35DH - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DH
1199038-LM35DH
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DH 1199038-LM35DH
Manufacturer: Texas Instruments Win Source Part Number: 1199038-LM35DH Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: 0°C ~ 70°C Accuracy - Highest (Lowest): ±1.5°C Categories: Sensors, Transducers Supplier Device Package: TO-46-3 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-206AB, TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1199038-LM35DH
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C ~ 70°C
Accuracy - Highest (Lowest): ±1.5°C
Categories: Sensors, Transducers
Supplier Device Package: TO-46-3
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 30V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM35DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM35DH
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM35DH
SENSOR ANALOG 0C-70C TO46-3

SENSOR ANALOG 0C-70C TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM35DH 296-39016-ND 1199038-LM35DH LM35DH
Product Name LM35 Precision Centigrade Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DH Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Military
Input Voltage 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VPA - 093018-LM26CIM5X-VPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-SPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers