The LM135H/NOPB is a precision integrated circuit temperature sensor calibrated to the Kelvin scale, operating as a 2-terminal zener with a 10 mV/K output slope. It is packaged in a hermetic TO-46 case with a body size of 4.699 mm × 4.699 mm, and operates over a temperature range of −55°C to 150°C. The device has an initial accuracy of 1°C and requires a current between 400 μA and 5 mA for stable operation. Calibration is performed at 25°C, with typically less than 1°C error over a 100°C range. It features less than 1-Ω dynamic impedance and a linear output.
Precision Temperature Sensor 3-TO -55 to 150
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3
Manufacturer: Texas Instruments
Win Source Part Number: 778649-LM135H/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C
Package: TO-206AB, TO-46-3 Metal Can
Output Type: Analog Voltage
Test Condition: 25°C (-55°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Family Name: LM135H/NOPB
Categories: Sensors, Transducers
Manufacturer Package: TO (NDT)
Alternative Parts (Cross-Reference): 5962-8757103VXA; AD590JR-REEL; AD590LF; BD1020HFV-TR;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
SENSOR ANALOG -55C-150C TO46-3
LM135 ANALOG OUTPUT TEMPERATURE
SENSOR ANALOG -55C-150C TO46-3
TEMPERATURE SENSOR, TO-46-3, 135; IC Output Type:Linear; Sensing Accuracy Range:0°C to +0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:5V; Supply RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM135H/NOPB | LM135H/NOPB-ND | 778649-LM135H/NOPB | LM135H/NOPB | LM135H/NOPB | 28AH3041 |
| Product Name | LM135 Precision Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM135H/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, To-46-3, 135; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 5 to ? volts | 5 to ? volts |