Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 805574-DRV5013BCEDBZ
Packaging: Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 18mT Trip, -18mT Release
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 38V
Current - Supply (Maximum): 2.7mA (Typ)
MAGNETIC SWITCH LATCH SOT23-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013BCEDBZRQ1 | 805574-DRV5013BCEDBZRQ1 | DRV5013BCEDBZRQ1 |
| Product Name | DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCEDBZRQ1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Automobile | ||
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.7 to 28 volts |