Texas Instruments LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family LM26CIM5-YPE/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5-YPE/NOPB - Texas Instruments
Dallas, TX, United States
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family
LM26CIM5-YPE/NOPB
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family LM26CIM5-YPE/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family 5-SOT-23 -55 to 125

Buy Now Datasheet
 - LM26CIM5-YPE/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YPE/NOPB - 1053282-LM26CIM5-YPE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YPE/NOPB
1053282-LM26CIM5-YPE/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YPE/NOPB 1053282-LM26CIM5-YPE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053282-LM26CIM5-YPE /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 115°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053282-LM26CIM5-YPE/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 115°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM26CIM5-YPE/NOPB LM26CIM5-YPE/NOPB 1053282-LM26CIM5-YPE/NOPB
Product Name LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YPE/NOPB
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM34 Precision Fahrenheit Temperature Sensor - LM34DZ/LFT7 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMF/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
6 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-125/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details