Texas Instruments LM45 SOT-23 Precision Centigrade Temperature Sensor LM45CIM3/NOPB

Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet
Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM45 SOT-23 Precision Centigrade Temperature Sensor
LM45CIM3/NOPB
LM45 SOT-23 Precision Centigrade Temperature Sensor LM45CIM3/NOPB
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 6512846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
6512846
Temperature & Humidity Sensor ICs 6512846
Centigrade Temperature Sensor,LM45CIM3

Centigrade Temperature Sensor,LM45CIM3

Supplier's Site
Temperature & Humidity Sensor ICs - 1219006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1219006
Temperature & Humidity Sensor ICs 1219006
Centigrade Temperature Sensor,LM45CIM3

Centigrade Temperature Sensor,LM45CIM3

Supplier's Site
Temperature & Humidity Sensor ICs - 6512846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
6512846P
Temperature & Humidity Sensor ICs 6512846P
Centigrade Temperature Sensor,LM45CIM3

Centigrade Temperature Sensor,LM45CIM3

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3/NOPB - 122756-LM45CIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3/NOPB
122756-LM45CIM3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3/NOPB 122756-LM45CIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122756-LM45CIM3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -20°C to 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4 V to 10 V Testing Conditions: 25°C (-20°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Power Management, Portable Devices, HVAC, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 122756-LM45CIM3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -20°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4 V to 10 V
Testing Conditions: 25°C (-20°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Power Management, Portable Devices, HVAC, Automotive

Buy Now Datasheet
Analog and Digital Output - LM45CIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45CIM3/NOPBCT-ND
Analog and Digital Output LM45CIM3/NOPBCT-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM45CIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45CIM3/NOPBTR-ND
Analog and Digital Output LM45CIM3/NOPBTR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45CIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM45CIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM45CIM3/NOPB
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site
Analog and Digital Output - LM45CIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM45CIM3/NOPB
Analog and Digital Output LM45CIM3/NOPB
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site Datasheet
Ic, Temp Sensor, 10V, Smd; Ic Output Type Texas Instruments - 28AH3474 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 10V, Smd; Ic Output Type Texas Instruments
28AH3474
Ic, Temp Sensor, 10V, Smd; Ic Output Type Texas Instruments 28AH3474
IC, TEMP SENSOR, 10V, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:+100°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR, 10V, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:+100°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM45CIM3/NOPB 6512846 6512846P 122756-LM45CIM3/NOPB LM45CIM3/NOPBCT-ND LM45CIM3/NOPB LM45CIM3/NOPB 28AH3474
Product Name LM45 SOT-23 Precision Centigrade Temperature Sensor Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Ic, Temp Sensor, 10V, Smd; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 4 to 10 volts 4 to 10 volts 4 to 10 volts 4 to 10 volts 4 to ? volts
Impedance 0.0350 kohms
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Thermal Management - AMC80AIPWR - 142447-AMC80AIPWR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
6 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers