Texas Instruments LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50BIM3X

Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet
Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50BIM3X - Texas Instruments
Dallas, TX, United States
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor
LM50BIM3X
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50BIM3X
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - 296-36320-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36320-2-ND
Analog and Digital Output 296-36320-2-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3X - 094108-LM50BIM3X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3X
094108-LM50BIM3X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3X 094108-LM50BIM3X
Manufacturer: Texas Instruments Win Source Part Number: 094108-LM50BIM3X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -25°C to 100°C Accuracy - Highest (Lowest): ±2°C (-3.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4.5 V to 10 V Testing Conditions: 25°C (-25°C to 100°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 094108-LM50BIM3X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -25°C to 100°C
Accuracy - Highest (Lowest): ±2°C (-3.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4.5 V to 10 V
Testing Conditions: 25°C (-25°C to 100°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM50BIM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM50BIM3X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM50BIM3X
SENSOR ANALOG -25C-100C SOT23-3

SENSOR ANALOG -25C-100C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM50BIM3X 296-36320-2-ND 094108-LM50BIM3X LM50BIM3X
Product Name LM50 SOT-23 Single-Supply Centigrade Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3X Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers