Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX LM32CIMTX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206349-LM32CIMTX Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 100°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C Alternative Parts (Cross-Reference): MAX1299CEAE+T; TMP102AIDRLTG4; LM32CIMTX/NOPB; LM32CIMTX; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206349-LM32CIMTX Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 100°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C Alternative Parts (Cross-Reference): MAX1299CEAE+T; TMP102AIDRLTG4; LM32CIMTX/NOPB; LM32CIMTX; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX - 206349-LM32CIMTX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX
206349-LM32CIMTX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX 206349-LM32CIMTX
Manufacturer: Texas Instruments Win Source Part Number: 206349-LM32CIMTX Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 100°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C Alternative Parts (Cross-Reference): MAX1299CEAE+T; TMP102AIDRLTG4; LM32CIMTX/NOPB; LM32CIMTX; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206349-LM32CIMTX
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SensorPath
Resolution: 9 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 100°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C
Alternative Parts (Cross-Reference): MAX1299CEAE+T; TMP102AIDRLTG4; LM32CIMTX/NOPB; LM32CIMTX;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM32CIMTX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM32CIMTX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM32CIMTX
DUAL TRIP POINT SWITCH/SENSOR

DUAL TRIP POINT SWITCH/SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 206349-LM32CIMTX LM32CIMTX
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature & Humidity Sensor ICs - 1905367 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sot-23
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3904-1024F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details