Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-145/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-145/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISD-145/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-145/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-145/NOPB - 1197877-LM26LVCISD-145/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-145/NOPB
1197877-LM26LVCISD-145/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-145/NOPB 1197877-LM26LVCISD-145/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197877-LM26LVCISD-1 45/NOPB Packaging: Reel - TR Operating Temperature Range: -50°C ~ 150°C Features: Trip Test Package: 6-WDFN Exposed Pad Mounting: SMD Output Type: Open Drain, Push-Pull Operating Supply Voltage: 1.6 V ~ 5.5 V Output: Active High, Active Low Switching Temperature: 145°C Output Function: OverTemp, /OverTemp, VTemp Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: LM26LV Categories: Sensors, Transducers Operating Supply Current: 8μA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (2.2x2.5) Current - Output (Maximum): 7mA Alternative Parts (Cross-Reference): MAX6509HAUK; MAX6509HAUK-T; MAX6510CAUT/GH9-T; Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1197877-LM26LVCISD-145/NOPB
Packaging: Reel - TR
Operating Temperature Range: -50°C ~ 150°C
Features: Trip Test
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Open Drain, Push-Pull
Operating Supply Voltage: 1.6 V ~ 5.5 V
Output: Active High, Active Low
Switching Temperature: 145°C
Output Function: OverTemp, /OverTemp, VTemp
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Family Name: LM26LV
Categories: Sensors, Transducers
Operating Supply Current: 8μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (2.2x2.5)
Current - Output (Maximum): 7mA
Alternative Parts (Cross-Reference): MAX6509HAUK; MAX6509HAUK-T; MAX6510CAUT/GH9-T;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26LVCISD-145/NOPB 1197877-LM26LVCISD-145/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-145/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Electronic Surplus - HDC1010YPAR - 1179690-HDC1010YPAR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0 - 091518-LM73CIMK-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); TSOT-23-6
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details