Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA LM26CIM5X-TPA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197855-LM26CIM5X-TP A Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 85°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Signal Processing, Automation & Process Control, Imaging, Video & Vision Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197855-LM26CIM5X-TP A Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 85°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Signal Processing, Automation & Process Control, Imaging, Video & Vision Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA - 1197855-LM26CIM5X-TPA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA
1197855-LM26CIM5X-TPA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA 1197855-LM26CIM5X-TPA
Manufacturer: Texas Instruments Win Source Part Number: 1197855-LM26CIM5X-TP A Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 85°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Signal Processing, Automation & Process Control, Imaging, Video & Vision Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197855-LM26CIM5X-TPA
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Supply Current: 16μA
Switching Temperature: 85°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Signal Processing, Automation & Process Control, Imaging, Video & Vision
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Thermostats - Solid State - LM26CIM5X-TPA - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
LM26CIM5X-TPA
Thermostats - Solid State LM26CIM5X-TPA
THERMOSTAT 85DEGC ACT LO SOT23-5

THERMOSTAT 85DEGC ACT LO SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1197855-LM26CIM5X-TPA LM26CIM5X-TPA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details