Texas Instruments BQ20Z95 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track BQ20Z95DBTR

Description
SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track 44-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track 44-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z95 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track - BQ20Z95DBTR - Texas Instruments
Dallas, TX, United States
BQ20Z95 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track
BQ20Z95DBTR
BQ20Z95 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track BQ20Z95DBTR
SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track 44-TSSOP -40 to 85

SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track 44-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z95DBTR - 011869-BQ20Z95DBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z95DBTR
011869-BQ20Z95DBTR
PMIC - PMIC - Battery Management - BQ20Z95DBTR 011869-BQ20Z95DBTR
Manufacturer: Texas Instruments Win Source Part Number: 011869-BQ20Z95DBTR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Family Name: BQ20Z95 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSSOP Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ20Z95DBTRG4; BQ20Z95DBT; BQ40Z50RSMT; BQ40Z50RSMR-R2; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011869-BQ20Z95DBTR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Family Name: BQ20Z95
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSSOP
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ20Z95DBTRG4; BQ20Z95DBT; BQ40Z50RSMT; BQ40Z50RSMR-R2;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z95DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z95DBTR
Battery Management BQ20Z95DBTR
Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z95DBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z95DBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z95DBTR
IC GAS GAUGE LI-ION 2-4C 44TSSOP

IC GAS GAUGE LI-ION 2-4C 44TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z95DBTR 011869-BQ20Z95DBTR BQ20Z95DBTR BQ20Z95DBTR
Product Name BQ20Z95 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track PMIC - PMIC - Battery Management - BQ20Z95DBTR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details