Texas Instruments BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management BQ25504RGTT

Description
Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management 16-QFN -40 to 85
Request a Quote Datasheet
Description
Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTT - Texas Instruments
Dallas, TX, United States
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management
BQ25504RGTT
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management BQ25504RGTT
Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management 16-QFN -40 to 85

Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ25504RGTT - 1154222-BQ25504RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ25504RGTT
1154222-BQ25504RGTT
PMIC - PMIC - Power Management - Specialized - BQ25504RGTT 1154222-BQ25504RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1154222-BQ25504RGTT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.25 V Family Name: BQ25504 Categories: Integrated Circuits (ICs) Operating Supply Current: 330nA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): BQ25505RGRT; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154222-BQ25504RGTT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Applications: Energy Harvesting
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.25 V
Family Name: BQ25504
Categories: Integrated Circuits (ICs)
Operating Supply Current: 330nA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): BQ25505RGRT;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ25504RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ25504RGTT
Power Management - Specialized BQ25504RGTT
Energy Harvesting PMIC 16-VQFN (3x3)

Energy Harvesting PMIC 16-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ25504RGTT 1154222-BQ25504RGTT BQ25504RGTT
Product Name BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management PMIC - PMIC - Power Management - Specialized - BQ25504RGTT Power Management - Specialized
Type QFN 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details