Texas Instruments BQ20Z65-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology BQ20Z65DBTR-R1

Description
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 44-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 44-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z65-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z65DBTR-R1 - Texas Instruments
Dallas, TX, United States
BQ20Z65-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology
BQ20Z65DBTR-R1
BQ20Z65-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology BQ20Z65DBTR-R1
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 44-TSSOP -40 to 85

SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 44-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z65DBTR-R1 - 770281-BQ20Z65DBTR-R1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z65DBTR-R1
770281-BQ20Z65DBTR-R1
PMIC - PMIC - Battery Management - BQ20Z65DBTR-R1 770281-BQ20Z65DBTR-R1
Manufacturer: Texas Instruments Win Source Part Number: 770281-BQ20Z65DBTR-R 1 Series: Impedance Track Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: BQ20Z65 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TSSOP Alternative Parts (Cross-Reference): BQ20Z65DBTR; BQ20Z65DBT-R1; BQ40Z50RSMR-R1; BQ40Z50RSMR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770281-BQ20Z65DBTR-R1
Series: Impedance Track
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TFSOP (0.173", 4.40mm Width)
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: BQ20Z65
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TSSOP
Alternative Parts (Cross-Reference): BQ20Z65DBTR; BQ20Z65DBT-R1; BQ40Z50RSMR-R1; BQ40Z50RSMR;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z65DBTR-R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z65DBTR-R1
Battery Management BQ20Z65DBTR-R1
Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBTR-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z65DBTR-R1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z65DBTR-R1
IC GAS GAUGE LI-ION 2-4C 44TSSOP

IC GAS GAUGE LI-ION 2-4C 44TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z65DBTR-R1 770281-BQ20Z65DBTR-R1 BQ20Z65DBTR-R1 BQ20Z65DBTR-R1
Product Name BQ20Z65-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology PMIC - PMIC - Battery Management - BQ20Z65DBTR-R1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKRG4 - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers