The LM5119 is a dual synchronous buck controller designed for step-down regulator applications from high-voltage or widely varying input supplies, operating from 5.5 V to 65 V. It features emulated peak current mode control, programmable switching frequency up to 750 kHz, and adaptive dead-time control for external NMOS power switches. The device is housed in a 32-pin WQFN package measuring 5.00 mm × 5.00 mm with an exposed die attach pad for thermal dissipation. It supports programmable output voltages down to 0.8 V, thermal shutdown, hiccup mode overload protection, and optional diode emulation mode for light-load efficiency. The LM5119PSQ/NOPB variant operates over a -40 °C to 125 °C temperature range.
5.5-65V Wide Vin, Current Mode Dual Synchronous Buck Controller 32-WQFN -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1200437-LM5119PSQ/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 750kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Supply Voltage: 5.5 V ~ 65 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LM5119
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-WQFN (5x5)
Alternative Parts (Cross-Reference): LM5119PSQE; LM5119PSQX; LM5119PSQ;
Introduction Date: September 13, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Switching Controllers 5.5-65V Wide Vin, Current Mode Dual Synchronous Buck Controller 32-WQFN -40 to 125
IC REG CTRLR BUCK 32WQFN
IC REG CTRLR BUCK 32WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5119PSQ/NOPB | 296-45403-1-ND | 1200437-LM5119PSQ/NOPB | LM5119PSQ/NOPB | LM5119PSQ/NOPB | LM5119PSQ/NOPB | LM5119PSQ/NOPB |
| Product Name | LM5119 5.5-65V Wide Vin, Current Mode Dual Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5119PSQ/NOPB | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Ramp, Soft Start | Multiple Outputs | Enable, Frequency Control, Ramp, Soft Start | ||
| Output Voltage | 0.8000 to 64 volts | ||||||
| IOUT | 15 amps |