2.95-5.5V, 6A, Current Mode Synchronous Buck Regulator with Input Synchronization 16-HTSSOP -40 to 125
Win Source Part Number: 1249714-LM20136MH/NO
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 410kHz
Voltage - Output (Max): 4.68V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: Q14445344,-LM20136MH
Base Product Number: LM20136
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Voltage Regulators, LM20136MH/NOPB
Voltage Regulators, LM20136MH/NOPB
Voltage Regulators, LM20136MH/NOPB
IC REG BUCK ADJ 6A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 6A 16HTSSOP
IC REG BUCK ADJ 6A 16HTSSOP
Switching Voltage Regulators 6A Sync Buck Reg
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20136MH/NOPB | 1249714-LM20136MH/NOPB | LM20136MH/NOPB-ND | 2687502P | LM20136MH/NOPB | LM20136MH/NOPB | LM20136MH/NOPB | LM20136MH/NOPB | LM20136MH/NOPB |
| Product Name | LM20136 2.95-5.5V, 6A, Current Mode Synchronous Buck Regulator with Input Synchronization | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; HTSSOP | SSOP; Other; Tube | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 4.68 volts | 0.8000 to 4.68 volts | 0.8000 volts | 0.8000 volts |