The LM22675MR-5.0/NOPB is a 1 A step-down voltage regulator with a fixed 5 V output, designed for high-voltage industrial and telecom applications. It operates from an input voltage range of 4.5 V to 42 V and features a 500 kHz switching frequency. The device is housed in an 8-pin SO PowerPAD package with an exposed thermal pad, measuring 4.89 mm by 3.90 mm. It includes integrated soft-start, precision enable, and thermal shutdown. The regulator is qualified to AEC-Q100 Grade 1 with an operating junction temperature range of -40°C to 125°C.
1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 206303-LM22675MR-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2267
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM22675QMR-5.0/NOPB;
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK 5V 1A 8SOPWR
IC REG BUCK 5V 1A 8SOPWR
IC REG BUCK 5V 1A 8SOPWR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 1A SD Vtg Reg
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22675MR-5.0/NOPB | 206303-LM22675MR-5.0/NOPB | LM22675MR-5.0/NOPB-ND | LM22675MR-5.0/NOPB | LM22675MR-5.0/NOPB | LM22675MR-5.0/NOPB | LM22675MR-5.0/NOPB | LM22675MR-5.0/NOPB |
| Product Name | LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22675MR-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |