1.1W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 091517-LM4861M
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Computers & Computer Peripherals, Consumer Electronics
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifier, 1.6W, 1 Channel(s), 1 Func, CMOS, PDSO8
Audio Amplifier, 1.6W, 1 Channel(s), 1 Func, CMOS, PDSO8
Audio Amp Speaker 1-CH Mono 1.1W Class-AB 8-Pin SOIC Tube Product overview: LM4861M from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4861M can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1.5W 8SOIC
Audio Amplifiers Boomer Series: 1.1W Audio Amplifier with Shutdown Mode 8-SOIC -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 1.5W 8SOIC
LM4861 BOOMER SERIES: 1.1W AUDIO
AMP, AUDIO 1.1W, SMD, 4861, SOIC8; Output Power:500mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | LM4861M | 091517-LM4861M | LM4861M-ND | LM4861M | 742-LM4861M | LM4861M | LM4861M | LM4861M | LM4861M | LM4861M | 29AH6372 |
| Product Name | LM4861 1.1W Audio Power Amplifier with Shutdown Mode | Linear - Linear - Amplifiers - Audio - LM4861M | Audio Amplifiers | 1.1W SOIC Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Amp, Audio 1.1W, Smd, 4861, Soic8; Output Power Texas Instruments | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||||
| Output Power | 1.6 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 0.5000 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB |